The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V
DIODE MOD GP 1600V 110A TO-240AA
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diode Arrays |
| Product Number | MDMA110P1600TG | 1294-MDMA110P1600TG-CHP |
| Product Name | The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V | Diode Arrays |
| VF | 0.8200 volts |