Diode Standard 1200V 453A Chassis Mount Y4-M6
Manufacturer: IXYS
Win Source Part Number: 846812-MEO450-12DA
Features: Diode 1200 V
Package: Bulk
Family Name: MEO450
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 6
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE GEN PURP 1.2KV 453A Y4-M6
DIODE GEN PURP 1.2KV 453A Y4-M6
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | MEO450-12DA-ND | 846812-MEO450-12DA | MEO450-12DA | MEO450-12DA |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MEO450-12DA | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Diode Type | Diode 1200 V | |||
| Life Cycle Stage | Active | |||
| VF | 1.96 volts | 1.96 volts |