Diode Standard 1600V 560A Chassis Mount Y1-CU
Alternative Parts (Cross-Reference): Cross
Manufacturer: IXYS
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Package: Box
Speed: Standard Recovery >500ns, > 200mA (Io)
Mounting Type: Chassis Mount
Package / Case: Y1-CU
Supplier Device Package: Y1-CU
DIODE GEN PURP 1.6KV 560A Y1-CU
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | MDO500-16N1-ND | MDO500-16N1 | |
| Product Name | Single Diodes | Discrete Semiconductor Products Diodes Rectifiers Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active |