DIODE MODULE GP 1600V 90A A3 Product overview: MD1690A-BM2MM from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1600V, 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1600V, 90A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MD1690A-BM2MM can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Series Connection Standard 1600V 90A Chassis Mount A-3 Module
Manufacturer: Littelfuse Inc.
Win Source Part Number: 926869-MD1690A-BM2MM
Features: Diode Array 1 Pair Series Connection Standard 1600 V 90A Chassis Mount A-3 Module
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: A-3 Module
Package: Bulk
Mounting: Chassis Mount
Categories: Discrete Semiconductor Products
Case / Package: A3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8541.10.0080
Other Part Number: F6454, -MD1690A-BM2MM
DIODE MODULE, DUAL SERIES, 90A, 1.6KV; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):90A; Forward Voltage VF Max:1.6V; Diode Module Configuration:Dual Series; Product Range:Rectifier Module Circuit Series
Discrete Semiconductor Modules 1600V 90A DUAL 21MM B PCKAGE
DIODE MODULE GP 1600V 90A A3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diodes | Diodes | Rectifiers |
| Product Number | 286-MD1690A-BM2MM | F6454-ND | 926869-MD1690A-BM2MM | 31Y2550 | MD1690A-BM2MM | MD1690A-BM2MM |
| Product Name | 1600V 90A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MD1690A-BM2MM | Diode Module, Dual Series, 90A, 1.6Kv; Repetitive Reverse Voltage Vrrm Max Littelfuse | Discrete Semiconductor Modules | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | A-3 Module | A3 | |||
| RoHS Compliant | RoHS | |||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||||
| Diode Type | Diode Array 1 Pair Series Connection Standard 1600 V 90A Chassis Mount A-3 Module | |||||
| VF | 1.6 volts | 1.6 volts |