Diode Schottky 200V 4A Surface Mount SMC
Manufacturer: onsemi
Win Source Part Number: 1325585-MBRS4201T3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 2,500
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 860 mV @ 4 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 1 mA @ 200 V
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SMC
Case / Package: DO-214AB, SMC
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: MBRS4201
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Schottky Power Rectifier, Surface Mount, Fast Soft-Recovery, 4.0 A, 200 V, SMC, 2500-REEL Product overview: MBRS4201T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 4.0 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 4.0 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS4201T3 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 200V 4A SMC
DIODE SCHOTTKY 200V 4A SMC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | MBRS4201T3-ND | 1325585-MBRS4201T3 | 280-MBRS4201T3 | MBRS4201T3 | MBRS4201T3 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky SMD 4.0 A 200 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC | ||
| VF | 0.8600 volts | 0.8600 volts | 0.8600 volts |