Diode Standard 75V 200mA Surface Mount MicroMELF
Diode Standard 75V 200mA Surface Mount MicroMELF
DIODE 0.15 A, 75 V, SILICON, SIGNAL DIODE, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MICROMELF-2, Signal Diode Product overview: MCL4151-TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15 A, 75 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15 A, 75 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MCL4151-TR3 can be used for catalog matching and distributor lookup.
DIODE GP 75V 200MA MICROMELF
DIODE GP 75V 200MA MICROMELF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | MCL4151-TR3GICT-ND | 280-MCL4151-TR3 | MCL4151-TR3 | MCL4151-TR3 |
| Product Name | Single Diodes | 0.15 A 75 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | 125 C (257 F) | |||
| RoHS Compliant | RoHS | |||
| Life Cycle Stage | Active | |||
| VF | 1 volts | 1 volts |