Zilog Diode Arrays MEK95-06DA

Description
Diode Array 1 Pair Common Cathode Standard 600V 95A Chassis Mount TO-240AA
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 600V 95A Chassis Mount TO-240AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 238-MEK95-06DA-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
238-MEK95-06DA-ND
Diode Arrays 238-MEK95-06DA-ND
Diode Array 1 Pair Common Cathode Standard 600V 95A Chassis Mount TO-240AA

Diode Array 1 Pair Common Cathode Standard 600V 95A Chassis Mount TO-240AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1078496-MEK95-06DA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1078496-MEK95-06DA
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1078496-MEK95-06DA
Win Source Part Number: 1078496-MEK95-06DA Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 36 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 100 A Reverse Recovery Time (trr): 300 ns Current - Reverse Leakage @ Vr: 2 mA @ 600 V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 95A Mounting Type: Chassis Mount Package / Case: TO-240AA Supplier Device Package: TO-240AA Alternative Parts (Cross-Reference): APT2X101DQ100J; APT2X101D100J; APT2X100D100J; STTH200W04TV1; STTH200L06TV1; VS-VSKE91/16; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: IXYS Other Names: MEK95-06DA-ND,238-ME K95-06DA,Q3192269,ME K9506DA,MEK 95 - 06 DA Base Product Number: MEK95

Win Source Part Number: 1078496-MEK95-06DA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 36
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 100 A
Reverse Recovery Time (trr): 300 ns
Current - Reverse Leakage @ Vr: 2 mA @ 600 V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 95A
Mounting Type: Chassis Mount
Package / Case: TO-240AA
Supplier Device Package: TO-240AA
Alternative Parts (Cross-Reference): APT2X101DQ100J; APT2X101D100J; APT2X100D100J; STTH200W04TV1; STTH200L06TV1; VS-VSKE91/16;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Other Names: MEK95-06DA-ND,238-MEK95-06DA,Q3192269,MEK9506DA,MEK 95 - 06 DA
Base Product Number: MEK95

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MEK95-06DA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MEK95-06DA
Discrete Semiconductor Products - Diodes - Rectifiers MEK95-06DA
DIODE MODULE GP 600V 95A TO240AA

DIODE MODULE GP 600V 95A TO240AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 238-MEK95-06DA-ND 1078496-MEK95-06DA MEK95-06DA
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -40 to 150 C (-40 to 302 F)
Package TO-240AA TO-240AA
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-04W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
10 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-6050CS - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Ceramic
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC20C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details