Manufacturer: Micro Commercial Co
Win Source Part Number: 1072699-MBRX0560-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 700mV @ 500mA
Current - Reverse Leakage @ Vr: 300μA @ 60V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Diode Schottky 60V 500mA Surface Mount SOD-323
DIODE SCHOTTKY 60V 500MA SOD323
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 1072699-MBRX0560-TP | MBRX0560TPMSTR-ND | MBRX0560-TP |
| Product Name | Diodes, Rectifiers - Single - MBRX0560-TP | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Obsolete(EOL) | Removed |