Manufacturer: IXYS
Win Source Part Number: 884487-MDD310-16N1
Features: Diode Array 1 Pair Series Connection Standard 1600 V 305A Chassis Mount Y2-DCB
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Y2-DCB
Package: Bulk
Mounting: Chassis Mount
Family Name: MDD310
Categories: Discrete Semiconductor Products
Case / Package: Y2-DCB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Array 1 Pair Series Connection Standard 1600V 305A Chassis Mount Y2-DCB
DIODE MOD GP 1.6KV 305A Y2-DCB
DIODE MODULE 1.6KV 305A Y2-DCB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diodes |
| Product Number | 884487-MDD310-16N1 | MDD310-16N1-ND | MDD310-16N1 | MDD310-16N1 |
| Product Name | Diodes, Rectifiers - Arrays - MDD310-16N1 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Diode Array 1 Pair Series Connection Standard 1600 V 305A Chassis Mount Y2-DCB | |||
| Package | Y2-DCB | Y2-DCB | ||
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Life Cycle Stage | Active |