Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1220779-MCL103B
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
SCHOTTKY SOD106 30V 0.35A 125C Product overview: MCL103B from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MCL103B can be used for catalog matching and distributor lookup.
DIODE SCHOTT 30V 0.35A MICROMELF
Diode Schottky 30V 350mA Surface Mount MicroMelf
DIODE SCHOTT 30V 350MA MICROMELF
SCHOTTKY SOD106 30V 0.35A 125C
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1220779-MCL103B | 280-MCL103B | 4878-MCL103BCT-ND | MCL103B |
| Product Name | Diodes, Rectifiers - Single - MCL103B | Schottky 30V 0.35A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | MicroMELF; MELF |