Low reverse recovery loss Low forward voltage High surge current capability Low inductance package 2-diode phase leg or common cathode topology in compact package
Rectifier Diode, Product overview: MD1690A-DKM2MM from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MD1690A-DKM2MM can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 1600V 90A Chassis Mount A-3 Module
DIODE MODULE, CMN CTHD, 90A, 1.6KV; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:90A; Forward Voltage Max:1.6V; Diode Module Configuration:Dual Common Cathode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes
Discrete Semiconductor Modules 1600V 90A DUAL 21MM DK PCKAGE
DIODE MODULE GP 1600V 90A A3
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diodes | Diodes | Rectifiers |
| Product Number | MD1690A-DKM2MM | 286-MD1690A-DKM2MM | F6460-ND | 31Y2551 | MD1690A-DKM2MM | MD1690A-DKM2MM |
| Product Name | Rectifier Diode Module Series-Package A | Diode and Rectifier | Diode Arrays | Diode Module, Cmn Cthd, 90A, 1.6Kv; Repetitive Peak Reverse Voltage Littelfuse | Discrete Semiconductor Modules | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | A | A-3 Module | ||||
| Number of Diodes | 2 | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VRRM | 1600 volts | |||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |