Win Source Part Number: 1078404-MDD175-28N1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 3
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 2800 V
Voltage - Forward (Vf) (Max) @ If: 1.07 V @ 200 A
Current - Reverse Leakage @ Vr: 1 mA @ 2800 V
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 240A
Mounting Type: Chassis Mount
Package / Case: Y1-CU
Supplier Device Package: Y1-CU
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Base Product Number: MDD175
Diode Array 1 Pair Series Connection Standard 2800V 240A Chassis Mount Y1-CU
DIODE MODULE GP 2800V 240A Y1-CU
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1078404-MDD175-28N1 | MDD175-28N1-ND | MDD175-28N1 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||
| VF | 1.07 volts | 1.07 volts | |
| VR | 2800 volts | ||
| IR | 1.00E-3 mA |