Diode Array 1 Pair Common Cathode Standard 1600V 130A Chassis Mount S-3 Module
Discrete Semiconductor Modules 1600V 130A DUAL 34MM DK PCKAGE
DIODE MODULE GP 1600V 130A S3
DIODE MODULE, CMN CTHD, 130A, 1.6KV; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:130A; Forward Voltage Max:1.5V; Diode Module Configuration:Dual Common Cathode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers | Diodes |
| Product Number | F6470-ND | MD16130S-DKM2MM | MD16130S-DKM2MM | 31Y2543 |
| Product Name | Diode Arrays | Discrete Semiconductor Modules | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Module, Cmn Cthd, 130A, 1.6Kv; Repetitive Peak Reverse Voltage Littelfuse |
| Arrangement | Common Catode | |||
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | S-3 Module | |||
| Diode Applications | Discrete Semiconductor Modules |