Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount
Discrete Semiconductor Modules 100A,1600V,Glass passivated three phase rectifier bridge,M4 Package
BRIDGE RECT 3PHASE 1.6KV 100A
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | MD100S16M4-BPMS-ND | MD100S16M4-BP | MD100S16M4-BP |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Modules | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||
| Package | M4 Module | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |