Win Source Part Number: 1316188-MD160S16M3-B
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 160 A
Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 300 A
Current - Reverse Leakage @ Vr: 500 µA @ 1600 V
Voltage - Peak Reverse (Max): 1.6 kV
Mounting Type: Chassis Mount
Package / Case: M3
Supplier Device Package: M3
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Base Product Number: MD160S16
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount M3
Discrete Semiconductor Modules 160A,1600V,Glass passivated three phase rectifier bridge,M3 Package
BRIDGE RECT 3PHASE 1.6KV 160A M3
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1316188-MD160S16M3-BP | MD160S16M3-BPMS-ND | MD160S16M3-BP | MD160S16M3-BP |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Modules | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Three Phase | |||
| VF | 1.75 volts | |||
| IR | 0.5000 mA | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |