Manufacturer: Vishay
Win Source Part Number: 1074647-MCL103B-TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 20V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroMELF
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
SCHOTTKY DIODE MICROMELF-E2 - Tape and Reel Product overview: MCL103B-TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MCL103B-TR3 can be used for catalog matching and distributor lookup.
Diode Schottky 30V 200mA Surface Mount MicroMELF
DIODE SCHOTT 30V 200MA MICROMELF
Schottky Diodes & Rectifiers 400mA 30 Volt 15 Amp IFSM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1074647-MCL103B-TR3 | 280-MCL103B-TR3 | MCL103B-TR3-ND | MCL103B-TR3 | MCL103B-TR3 |
| Product Name | Diodes, Rectifiers - Single - MCL103B-TR3 | Schottky Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active |