Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount
BRIDGE RECT 3PHASE 1.6KV 130A
Discrete Semiconductor Modules 130A, 1600V Power Module
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes |
| Product Number | MD130S16M5-BPMS-ND | MD130S16M5-BP | MD130S16M5-BP |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Discrete Semiconductor Modules |
| Rectifier Configuration / Technology | Bridge | ||
| Package | M5 Module | ||
| Tj | -40 to 150 C (-40 to 302 F) |