Diode Array 1 Pair Series Connection Standard 2000V 270A Chassis Mount Y1-CU
DIODE MODULE 2KV 270A Y1-CU
DIODE MODULE GP 2000V 270A Y1-CU
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers |
| Product Number | MDD255-20N1-ND | MDD255-20N1 | MDD255-20N1 |
| Product Name | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | ||
| Package | Y1-CU | ||
| VF | 1.4 volts | 1.4 volts |