Bridge Rectifier Diode, 1 Phase, 1A, 600V V(RRM), Silicon
Bridge Rectifier 600V 1A MicroDIP4
Bridge Rectifier 600V 1A MicroDIP4
Bridge Rectifier 600V 1A MicroDIP4
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1075740-MDB6S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-MicroDIP/SMD
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
Bridge Rectifier Single Phase Standard 600V Surface Mount 4-MicroDIP/SMD
Bridge Rectifier Single Phase Standard 600V Surface Mount 4-MicroDIP/SMD
Bridge Rectifier Single Phase Standard 600V Surface Mount 4-MicroDIP/SMD
Bridge Rectifiers 1A Bridge Rectifier Product overview: MDB6S from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MDB6S can be used for catalog matching and distributor lookup.
Bridge Rectifiers 1A Bridge Rectifier
BRIDGE RECT 1P 600V 1A 4MICRODIP
BRIDGE RECTIFIER DIODE, 1 PHASE,
BRIDGE RECT 1P 600V 1A 4MICRODIP
30A 1.1V@1A 1A 600V TSSOP-4(5.0x4.4) Bridge Rectifiers ROHS
| Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | MDB6S | 7729339 | 7729339P | 1075740-MDB6S | MDB6SFSCT-ND | 299-MDB6S | MDB6S | MDB6S | MDB6S | MDB6S | MDB6S |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers - MDB6S | Bridge Rectifiers | 1A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Diodes >> Bridge Rectifiers | |
| Package | TSSOP-B/S | Microdip | Micro-DIP | 4-SMD, Gull Wing | Reel | MicroDIP | |||||
| Life Cycle Stage | Active | Declining | |||||||||
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | Bridge | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |