Diode Array 1 Pair Series Connection Standard 1600V 180A Chassis Mount S-3 Module
DIODE MODULE, DUAL SERIES, 180A, 1.6KV; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:180A; Forward Voltage Max:1.5V; Diode Module Configuration:Dual Series; Product Range:Rectifier Module Circuit Series RoHS Compliant: Yes
Discrete Semiconductor Modules 1600V 180A DUAL 34MM B PCKAGE
DIODE MODULE GP 1600V 180A S3
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Diodes | Rectifiers |
| Product Number | F6465-ND | 31Y2546 | MD16180S-BM2MM | MD16180S-BM2MM |
| Product Name | Diode Arrays | Diode Module, Dual Series, 180A, 1.6Kv; Repetitive Peak Reverse Voltage Littelfuse | Discrete Semiconductor Modules | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | S-3 Module | |||
| RoHS Compliant | RoHS | |||
| VF | 1.5 volts | 1.5 volts |