DIODE STD 75V 150MA MICROMELF
DIODE GP 75V 0.15A MICROMELF
SMALL SIGNAL DIODE SOD-106 100V
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 4878-MCL4148R13TR-ND | MCL4148R13 |
| Product Name | Single Diodes | Single Diodes |
| Tj | -55 to 175 C (-67 to 347 F) |