1A, 100V MicroDIP, Single-Phase Bridge Rectifiers
1A, 100V MicroDIP, Single-Phase Bridge Rectifiers
1A, 100V MicroDIP, Single-Phase Bridge Rectifiers, 4000-REEL Product overview: MDB10SS from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 100V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MDB10SS can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 884482-MDB10SS
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 1 kV Surface Mount 4-MicroDIP/SMD
Package: Reel - TR
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Family Name: MDB10
Categories: Discrete Semiconductor Products
Case / Package: 4-MicroDIP/SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-MicroDIP/SMD
BRIDGE RECT GPP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | MDB10SS | 299-MDB10SS | 884482-MDB10SS | MDB10SS-ND | MDB10SS |
| Product Name | 1A 100V Diode and Rectifier | Bridge Rectifiers - MDB10SS | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | |
| Package | TSSOP-4 | 4-SMD, Gull Wing | |||
| Life Cycle Stage | Obsolete | Removed | |||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |