Manufacturer: IXYS
Win Source Part Number: 1035747-MEA250-12DA
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 260A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 12mA @ 1200V
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 260A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Y4-M6
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Anode Standard 1200V 260A Chassis Mount Y4-M6
DIODE MODULE GP 1200V 260A Y4-M6
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1035747-MEA250-12DA | MEA250-12DA-ND | MEA250-12DA |
| Product Name | Diodes, Rectifiers - Arrays - MEA250-12DA | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||
| Life Cycle Stage | Active | Active | |
| VF | 1.8 volts | 1.8 volts | |
| VR | 1200 volts |