Rectifier Diode, Schottky, 1 Element, 0.03A, 60V V(RRM), Product overview: MCL101A-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.03A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.03A, 60V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MCL101A-TR can be used for catalog matching and distributor lookup.
Diode Schottky 60V 30mA Surface Mount MicroMELF
Diode Schottky 60V 30mA Surface Mount MicroMELF
Diode Schottky 60V 30mA Surface Mount MicroMELF
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1220773-MCL101A-TR
Packaging: Cut Tape (CT)
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 30mA
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: MicroMELF
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 2-SMD, No Lead
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 15mA
Current - Reverse Leakage at Vr: 200nA at 50V
Schottky Diodes & Rectifiers 30mA 60 Volt 2.0 Amp IFSM
DIODE SCHOTT 60V 30MA MICROMELF
SCHOTTKY RECTIFIER, 30mA, 60V, MICROMELF, FULL REEL; Diode Configuration:Single
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 8130913P | 8130913 | 2085-MCL101A-TR | 112-MCL101A-TR-ND | 1220773-MCL101A-TR | MCL101A-TR | MCL101A-TR | 33C0846 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky 0.03A 60V Diode and Rectifier | Single Diodes | Newest Parts - MCL101A-TR | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 30Ma, 60V, Micromelf, Full Reel; Diode Configuration Vishay |
| Package | MicroMELF; MicroMELF | Micromelf | Micro MELF | MicroMELF; MELF | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Rectifier Configuration / Technology | Schottky | Schottky | ||||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) |