Diode Array 1 Pair Series Connection Standard 1800V 160A Chassis Mount S-3 Module
DIODE MODULE, DUAL SERIES, 160A, 1.8KV; Repetitive Reverse Voltage Vrrm Max:1.8kV; Forward Current If(AV):160A; Forward Voltage VF Max:1.5V; Diode Module Configuration:Dual Series; Product Range:Rectifier Module Circuit Series RoHS Compliant: Yes
DIODE MODULE GP 1800V 160A S3
Discrete Semiconductor Modules 1800V 160A DUAL 34MM B PCKAGE
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers | Diodes |
| Product Number | F6467-ND | 31Y2556 | MD18160S-BM2MM | MD18160S-BM2MM |
| Product Name | Diode Arrays | Diode Module, Dual Series, 160A, 1.8Kv; Repetitive Reverse Voltage Vrrm Max Littelfuse | Discrete Semiconductor Products - Diodes - Rectifiers | Discrete Semiconductor Modules |
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | S-3 Module | |||
| RoHS Compliant | RoHS | |||
| VF | 1.5 volts | 1.5 volts |