Diode Array 1 Pair Series Connection Standard 1800V 95A Chassis Mount TO-240AA
Manufacturer: IXYS
Win Source Part Number: 926905-MDD56-18N1B
Features: Diode Array 1 Pair Series Connection Standard 1800 V 95A Chassis Mount TO-240AA
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-240AA
Package: Bulk
Mounting: Chassis Mount
Family Name: MDD56
Categories: Discrete Semiconductor Products
Case / Package: TO-240AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MDD56-18N1B-ND, 238-MDD56-18N1B
DIODE MOD GP 1800V 95A TO240AA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 238-MDD56-18N1B-ND | 926905-MDD56-18N1B | MDD56-18N1B |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MDD56-18N1B | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) |