Manufacturer: IXYS
Win Source Part Number: 1325112-MEE75-12DA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Bulk
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 36
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Voltage - Forward (Vf) (Max) @ If: 2.17 V @ 100 A
Reverse Recovery Time (trr): 300 ns
Current - Reverse Leakage @ Vr: 2 mA @ 1200 V
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 75A
Supplier Device Package: TO-240AA
Case / Package: TO-240AA
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MEE75-12DA-ND,238-ME
Base Product Number: MEE75
RoHS Status: ROHS3 Compliant
Diode Array 1 Pair Series Connection Standard 1200V 75A Chassis Mount TO-240AA
DIODE MOD GP 1.2KV 75A TO240AA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1325112-MEE75-12DA | 238-MEE75-12DA-ND | MEE75-12DA |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||
| RoHS Compliant | RoHS | ||
| VF | 2.17 volts | 2.17 volts | |
| VR | 1200 volts |