Diode Standard 75V 150mA Surface Mount MicroMELF
Diode Standard 75V 150mA Surface Mount MicroMELF
Diode Standard 75V 150mA Surface Mount MicroMELF
Manufacturer: Vishay
Win Source Part Number: 023027-MCL4448-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 8ns
Current - Reverse Leakage @ Vr: 25nA @ 20V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Family Name: MCL4448
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroMELF
Alternative Parts (Cross-Reference): MCL4148; MCL4148-TP; MCL4448; MCL4448-TP;
Introduction Date: May 19, 1999
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Diode Small Signal Switching Si 100V 0.2A 2-Pin MicroMELF T/R Product overview: MCL4448-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MCL4448-TR can be used for catalog matching and distributor lookup.
Plugin Switching Diode ROHS
SWITCHING DIODE 100V150mA MICROMELF; Diode Configuration:Single
DIODE GP 75V 150MA MICROMELF
DIODE GP 75V 150MA MICROMELF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Diodes |
| Product Number | MCL4448GICT-ND | 023027-MCL4448-TR | 280-MCL4448-TR | MCL4448-TR | 33C0864 | MCL4448-TR | MCL4448-TR |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MCL4448-TR | 100V 0.2A Diode and Rectifier | Diodes >> Switching Diode | Switching Diode 100V150Ma Micromelf; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | ||||
| Diode Type | Standard | ||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | |||
| VR | 75 volts | 75 volts | |||||
| IR | 2.50E-5 mA | 2.50E-5 mA |