Vishay Intertechnology, Inc. 200mA Diode and Rectifier MCL4154-TR3

Description
Small Signal Switching Diodes 35 Volt 200mA 2.0 Amp IFSM Product overview: MCL4154-TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MCL4154-TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Switching Diodes 35 Volt 200mA 2.0 Amp IFSM Product overview: MCL4154-TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MCL4154-TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200mA Diode and Rectifier - 2085-MCL4154-TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200mA Diode and Rectifier
2085-MCL4154-TR3
200mA Diode and Rectifier 2085-MCL4154-TR3
Small Signal Switching Diodes 35 Volt 200mA 2.0 Amp IFSM Product overview: MCL4154-TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MCL4154-TR3 can be used for catalog matching and distributor lookup.

Small Signal Switching Diodes 35 Volt 200mA 2.0 Amp IFSM Product overview: MCL4154-TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MCL4154-TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MCL4154-TR3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MCL4154-TR3-ND
Single Diodes MCL4154-TR3-ND
Diode Standard 35V 200mA Surface Mount MicroMELF

Diode Standard 35V 200mA Surface Mount MicroMELF

Buy Now Datasheet
Diodes, Rectifiers - Single - MCL4154-TR3 - 1074649-MCL4154-TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MCL4154-TR3
1074649-MCL4154-TR3
Diodes, Rectifiers - Single - MCL4154-TR3 1074649-MCL4154-TR3
Manufacturer: Vishay Win Source Part Number: 1074649-MCL4154-TR3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 25V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: MicroMELF Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1074649-MCL4154-TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 25V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroMELF
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MCL4154-TR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MCL4154-TR3
Discrete Semiconductor Products - Diodes - Rectifiers MCL4154-TR3
DIODE GP 35V 200MA MICROMELF

DIODE GP 35V 200MA MICROMELF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 2085-MCL4154-TR3 MCL4154-TR3-ND 1074649-MCL4154-TR3 MCL4154-TR3
Product Name 200mA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MCL4154-TR3 Discrete Semiconductor Products - Diodes - Rectifiers
Package Reel MicroMELF; MELF; MicroMELF
RoHS Compliant RoHS
Tj 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5807 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details
 - BAS70-06WE6327 - Rochester Electronics
Specs
Package SOT323
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
2 suppliers
Schottky barrier double diode - BAT74,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT143; SOT143B SOT143B
RoHS Compliant RoHS
View Details
9 suppliers
Rectifier Diodes, Type SBD - Model: YG872C12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 120 volts
View Details