Diode Array 1 Pair Series Connection Standard 1600V 200A Chassis Mount S-3 Module
Manufacturer: Littelfuse Inc.
Win Source Part Number: 926868-MD16200S-BM2M
Features: Diode Array 1 Pair Series Connection Standard 1600 V 200A Chassis Mount S-3 Module
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: S-3 Module
Package: Bulk
Mounting: Chassis Mount
Categories: Discrete Semiconductor Products
Case / Package: S3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8541.10.0080
Other Part Number: F6457, -MD16200S-BM2MM
Rectifier Diode, 1 Phase, 2 Element, 200A, 1600V V(RRM), Silicon, MODULE-3 Product overview: MD16200S-BM2MM from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A, 1600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200A, 1600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MD16200S-BM2MM can be used for catalog matching and distributor lookup.
DIODE MODULE GP 1600V 200A S3
DIODE MODULE, DUAL SERIES, 200A, 1.6KV; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:200A; Forward Voltage Max:1.5V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins
Discrete Semiconductor Modules 1600V 200A DUAL 34MM B PCKAGE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | F6457-ND | 926868-MD16200S-BM2MM | 286-MD16200S-BM2MM | MD16200S-BM2MM | 31Y2548 | MD16200S-BM2MM |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MD16200S-BM2MM | 200A 1600V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Module, Dual Series, 200A, 1.6Kv; Repetitive Peak Reverse Voltage Littelfuse | Discrete Semiconductor Modules |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | ||||
| Package | S-3 Module | S3 | ||||
| Diode Type | Diode Array 1 Pair Series Connection Standard 1600 V 200A Chassis Mount S-3 Module | |||||
| Life Cycle Stage | Removed |