Manufacturer: Micro Commercial Co
Win Source Part Number: 022472-MBRX140-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 300μA @ 40V
Operating Temperature - Junction: -55°C to 125°C
Family Name: MBRX140
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS1040_R2_00001; MBR140HW-G; MBR140HW; SS1040_R1_00001; PMEG4010ER; RB050M-30TR; MBRX140-T; MBRX140-TP;
Introduction Date: March 02, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE SCHOTTKY 40V 1A SOD123 Product overview: MBRX140-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRX140-TP can be used for catalog matching and distributor lookup.
Diode Schottky 40V 1A Surface Mount SOD-123
DIODE SCHOTTKY 40V 1A SOD123
1A 40V SCHOTTKY BARRIER RECTIFIER, SOD323, 7IN. REEL
DIODE SCHOTTKY 40V 1A SOD123
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 022472-MBRX140-TP | 280-MBRX140-TP | MBRX140TPMSTR-ND | MBRX140-TP | 70055690 | MBRX140-TP |
| Product Name | Diodes, Rectifiers - Single - MBRX140-TP | Schottky 40V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | 1A 40V SCHOTTKY BARRIER RECTIFIER, SOD323, 7IN. REEL | Single Diodes |
| Life Cycle Stage | Obsolete(EOL) | Removed | ||||
| Package | SOD-123; SOD-123 | Tape & Reel (TR) | SOD-123 | SOD-123; SOD-123 | ||
| VF | 0.5500 volts | 0.5500 volts | 0.7200 volts | 0.5500 volts | ||
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) |