The Vishay small signal diode, part number 70AC6464, is designed for applications requiring fast switching capabilities. It features a maximum reverse voltage of 75V and a repetitive peak reverse voltage of 100V. The diode can handle a forward continuous current of 200mA and an average forward current of 150mA. It has a peak forward surge current rating of 2A and a reverse recovery time of 8ns, making it suitable for high-speed applications. The device is housed in a MicroMELF package, which is hermetically sealed and compatible with SOD-323/SOT-23 footprints. It is AEC-Q101 qualified, indicating its reliability for automotive applications. The diode operates within a temperature range of -65°C to +175°C and has a power dissipation capability of 500mW.
Manufacturer: Vishay General Semiconductor - Diodes Division
Category: Discrete Semiconductor- Products Diodes Rectifiers- Single Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 50 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Diode Standard 75V 150mA Surface Mount MicroMELF
Diode Standard 75V 150mA Surface Mount MicroMELF
Diode Standard 75V 150mA Surface Mount MicroMELF
100V 200mA Silicon Rectifier Diode, SMD, 8ns RR Product overview: MCL4148-TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MCL4148-TR3 can be used for catalog matching and distributor lookup.
DIODE GP 75V 150MA MICROMELF
DIODE, SMALL SIGNAL, 75V, MICROMELF; Diode Configuration:Single
DIODE, SMALL SIGNAL, AEC-Q101, MICROMELF; Diode Configuration:Single
DIODE GP 75V 150MA MICROMELF
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Diodes | Diodes | Diodes | Rectifiers |
| Product Number | MCL4148GIDKR-ND | 7104525 | 280-MCL4148-TR3 | MCL4148-TR3 | 70AC6464 | 60AC3739 | MCL4148-TR3 | |
| Product Name | Discrete Semiconductor- Products Diodes Rectifiers- Single Diodes | Single Diodes | Switching Diodes | SMD 100V 200mA Diode and Rectifier | Single Diodes | Diode, Small Signal, 75V, Micromelf; Diode Configuration Vishay | Diode, Small Signal, Aec-Q101, Micromelf; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts | |||
| VR | 75 volts | 75 volts | 100 volts | |||||
| Tj | 175 C (347 F) | -65 C (-85 F) | ||||||
| Diode Applications | Switching | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS |