Diode Array 1 Pair Series Connection Standard 1600V 113A Chassis Mount TO-240AA
Win Source Part Number: 1342450-MDD72-16N1B
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Box
Standard Package: 36
Technology: Standard
Current - Reverse Leakage @ Vr: 15 mA @ 1600 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Mounting Type: Chassis Mount
Package / Case: TO-240AA
Supplier Device Package: TO-240AA
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Base Product Number: MDD72
California Prop 65: Warning Information
Voltage - DC Reverse (Vr) (Max): 1600 V
Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 300 A
Current - Average Rectified (Io) (per Diode): 113A
Discrete Semiconductor Modules 72 Amps 1600V
DIODE MOD GP 1600V 113A TO240AA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diodes | Rectifiers |
| Product Number | 238-MDD72-16N1B-ND | 1342450-MDD72-16N1B | MDD72-16N1B | MDD72-16N1B |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Discrete Semiconductor Modules | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Package | TO-240AA | TO-240AA | ||
| VF | 1.6 volts | 1.6 volts | ||
| VR | 1600 volts |