Diode Array 1 Pair Common Cathode Standard 1800V 110A Chassis Mount A-3 Module
DIODE MODULE, CMN CTHD, 110A, 1.8KV; Repetitive Reverse Voltage Vrrm Max:1.8kV; Forward Current If(AV):110A; Forward Voltage VF Max:1.6V; Diode Module Configuration:Dual Common Cathode; Product Range:Rectifier Module Circuit Series
DIODE MODULE GP 1800V 110A A3
Discrete Semiconductor Modules 1800V 110A DUAL 21MM DK PCKAGE
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers | Diodes |
| Product Number | F6463-ND | 31Y2553 | MD18110A-DKM2MM | MD18110A-DKM2MM |
| Product Name | Diode Arrays | Diode Module, Cmn Cthd, 110A, 1.8Kv; Repetitive Reverse Voltage Vrrm Max Littelfuse | Discrete Semiconductor Products - Diodes - Rectifiers | Discrete Semiconductor Modules |
| Arrangement | Common Catode | |||
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | A-3 Module | |||
| VF | 1.6 volts | 1.6 volts |