Diode Array 1 Pair Common Anode Standard 1600V 200A Chassis Mount Module
Discrete Semiconductor Modules 200A, 1600V Power Module
DIODE MODULE GP 1600V 200A D2
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers |
| Product Number | MD200A16D2-BPMS-ND | MD200A16D2-BP | MD200A16D2-BP |
| Product Name | Diode Arrays | Discrete Semiconductor Modules | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Anode | ||
| Tj | -40 to 150 C (-40 to 302 F) | ||
| Package | D2 |