Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount V1-A
Win Source Part Number: 1338289-MDMA120U1600
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 24
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 120 A
Current - Reverse Leakage @ Vr: 40 µA @ 1600 V
Voltage - Peak Reverse (Max): 1.6 kV
Mounting Type: Chassis Mount
Package / Case: Module
Supplier Device Package: V1-A
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Base Product Number: MDMA120
Voltage - Forward (Vf) (Max) @ If: 1.42 V @ 120 A
3-PH. REC. BRIDGE, B6U
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 238-MDMA120U1600VA-ND | 1338289-MDMA120U1600VA | MDMA120U1600VA |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||
| Package | Module | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Diode Type | Three Phase |