Rectifier Diode, 1 Element, 0.2A, 100V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS, MICROMELF-2 Product overview: MCL4448-TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MCL4448-TR3 can be used for catalog matching and distributor lookup.
Diode Standard 75V 150mA Surface Mount MicroMELF
Diode Standard 75V 150mA Surface Mount MicroMELF
Diode Standard 75V 150mA Surface Mount MicroMELF
Manufacturer: Vishay
Win Source Part Number: 058278-MCL4448-TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 8ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroMELF
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 10k pcs
DIODE GP 75V 150MA MICROMELF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-MCL4448-TR3 | MCL4448-TR3GITR-ND | 058278-MCL4448-TR3 | MCL4448-TR3 |
| Product Name | 0.2A 100V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MCL4448-TR3 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | MicroMELF; MELF | ||
| RoHS Compliant | RoHS | |||
| IO | 0.2000 amps | |||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | |
| Diode Type | Standard |