onsemi Single Diodes MBRS540T3

Description
DIODE SCHOTTKY 40V 5A SMC
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 5A SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBRS540T3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS540T3OSTR-ND
Single Diodes MBRS540T3OSTR-ND
DIODE SCHOTTKY 40V 5A SMC

DIODE SCHOTTKY 40V 5A SMC

Buy Now Datasheet
Singapore, Singapore
Schottky SMD 5.0 A 40 V Diode and Rectifier
280-MBRS540T3
Schottky SMD 5.0 A 40 V Diode and Rectifier 280-MBRS540T3
Schottky Power Rectifier, Surface Mount, 5.0 A, 40 V, SMC, 2500-REEL Product overview: MBRS540T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 5.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS540T3 can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Surface Mount, 5.0 A, 40 V, SMC, 2500-REEL Product overview: MBRS540T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 5.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS540T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBRS540T3 - 094384-MBRS540T3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRS540T3
094384-MBRS540T3
Diodes, Rectifiers - Single - MBRS540T3 094384-MBRS540T3
Manufacturer: ON Semiconductor Win Source Part Number: 094384-MBRS540T3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 500mV @ 5A Current - Reverse Leakage @ Vr: 300μA @ 40V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Safety

Manufacturer: ON Semiconductor
Win Source Part Number: 094384-MBRS540T3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 5A
Current - Reverse Leakage @ Vr: 300μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Safety

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRS540T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRS540T3
Discrete Semiconductor Products - Diodes - Rectifiers MBRS540T3
DIODE SCHOTTKY 40V 5A SMC

DIODE SCHOTTKY 40V 5A SMC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number MBRS540T3OSTR-ND 280-MBRS540T3 094384-MBRS540T3 MBRS540T3
Product Name Single Diodes Schottky SMD 5.0 A 40 V Diode and Rectifier Diodes, Rectifiers - Single - MBRS540T3 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SMC
Unlock Full Specs
to access all available technical data