Manufacturer: IXYS
Win Source Part Number: 884488-MDD95-22N1B
Features: Diode Array 1 Pair Series Connection Standard 2200 V 120A Chassis Mount TO-240AA
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-240AA
Package: Bulk
Mounting: Chassis Mount
Family Name: MDD95
Categories: Discrete Semiconductor Products
Case / Package: TO-240AA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MDD95-22N1B-ND, 238-MDD95-22N1B, MDD9522N1B, -MDD95-22N1B
Diode Array 1 Pair Series Connection Standard 2200V 120A Chassis Mount TO-240AA
DIODE MOD GP 2200V 120A TO240AA
DIODE MODULE 2.2KV 120A TO240AA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diodes |
| Product Number | 884488-MDD95-22N1B | 238-MDD95-22N1B-ND | MDD95-22N1B | MDD95-22N1B |
| Product Name | Diodes, Rectifiers - Arrays - MDD95-22N1B | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Diode Array 1 Pair Series Connection Standard 2200 V 120A Chassis Mount TO-240AA | |||
| Package | TO-240AA | TO-240AA | ||
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Life Cycle Stage | Active |