Zilog Diodes, Rectifiers - Arrays - MDD200-16N1 MDD200-16N1

Description
Manufacturer: IXYS Win Source Part Number: 1221499-MDD200-16N1 Packaging: Bulk Mounting Style: Chassis Mount Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 224A Categories: Discrete Semiconductor Products Supplier Device Package: Y4-M6 Manufacturer Homepage: www.ixys.com Manufacturer Package: Y4-M6 Voltage - DC Reverse (Vr) (Maximum): 1600V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: MDD200 Manufacturer Pack Quantity: 6 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.3V at 300A Current - Reverse Leakage at Vr: 20mA at 1600V
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1221499-MDD200-16N1 Packaging: Bulk Mounting Style: Chassis Mount Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 224A Categories: Discrete Semiconductor Products Supplier Device Package: Y4-M6 Manufacturer Homepage: www.ixys.com Manufacturer Package: Y4-M6 Voltage - DC Reverse (Vr) (Maximum): 1600V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: MDD200 Manufacturer Pack Quantity: 6 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.3V at 300A Current - Reverse Leakage at Vr: 20mA at 1600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MDD200-16N1 - 1221499-MDD200-16N1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MDD200-16N1
1221499-MDD200-16N1
Diodes, Rectifiers - Arrays - MDD200-16N1 1221499-MDD200-16N1
Manufacturer: IXYS Win Source Part Number: 1221499-MDD200-16N1 Packaging: Bulk Mounting Style: Chassis Mount Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 224A Categories: Discrete Semiconductor Products Supplier Device Package: Y4-M6 Manufacturer Homepage: www.ixys.com Manufacturer Package: Y4-M6 Voltage - DC Reverse (Vr) (Maximum): 1600V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: MDD200 Manufacturer Pack Quantity: 6 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.3V at 300A Current - Reverse Leakage at Vr: 20mA at 1600V

Manufacturer: IXYS
Win Source Part Number: 1221499-MDD200-16N1
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 224A
Categories: Discrete Semiconductor Products
Supplier Device Package: Y4-M6
Manufacturer Homepage: www.ixys.com
Manufacturer Package: Y4-M6
Voltage - DC Reverse (Vr) (Maximum): 1600V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: MDD200
Manufacturer Pack Quantity: 6
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 300A
Current - Reverse Leakage at Vr: 20mA at 1600V

Buy Now
Diode Arrays - MDD200-16N1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MDD200-16N1-ND
Diode Arrays MDD200-16N1-ND
Diode Array 1 Pair Series Connection Standard 1600V 224A Chassis Mount Y4-M6

Diode Array 1 Pair Series Connection Standard 1600V 224A Chassis Mount Y4-M6

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MDD200-16N1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MDD200-16N1
Discrete Semiconductor Products - Diodes - Rectifiers MDD200-16N1
DIODE MODULE GP 1600V 224A Y4-M6

DIODE MODULE GP 1600V 224A Y4-M6

Supplier's Site
Diode Arrays - MDD200-16N1 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MDD200-16N1
Diode Arrays MDD200-16N1
DIODE MODULE 1.6KV 224A Y4-M6

DIODE MODULE 1.6KV 224A Y4-M6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Rectifiers Diodes
Product Number 1221499-MDD200-16N1 MDD200-16N1-ND MDD200-16N1 MDD200-16N1
Product Name Diodes, Rectifiers - Arrays - MDD200-16N1 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Diode Type Standard
VF 1.3 volts 1.3 volts 1.3 volts
VR 1600 volts 1600 volts
IR 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 1PS88SB82,115 - 1002490-1PS88SB82,115 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 0.7000 volts
View Details
5 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCP20C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14160-3050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Schottky Diodes & Rectifiers - 1223389 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details