Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1032645-MDB10S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-MicroDIP/SMD
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
Bridge Rectifier 1000V 1A MicroDIP4
Bridge Rectifier 1000V 1A MicroDIP4
Bridge Rectifier 1000V 1A MicroDIP4
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-MicroDIP/SMD
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-MicroDIP/SMD
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-MicroDIP/SMD
Bridge Rectifiers 1A Bridge Rectifier Product overview: MDB10S from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MDB10S can be used for catalog matching and distributor lookup.
Bridge Rectifier Diode, 1 Phase, 1A, 1000V V(RRM), Silicon
BRIDGE RECT 1PH 1KV 1A 4MICRODIP
30A 1.1V@1A 1A 1kV SMD-4P Bridge Rectifiers ROHS
BRIDGE RECT 1PH 1KV 1A 4MICRODIP
Bridge Rectifiers 1A Bridge Rectifier
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1032645-MDB10S | 7729335P | 7729335 | MDB10SFSTR-ND | 299-MDB10S | MDB10S | MDB10S | MDB10S | MDB10S | MDB10S |
| Product Name | Bridge Rectifiers - MDB10S | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | 1A Diode and Rectifier | Bridge Rectifiers | Diodes >> Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | |
| Diode Type | Single Phase | |||||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | ||||||
| IR | 0.0100 mA | 0.0100 mA | 0.0100 mA | |||||||
| Tj | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | Bridge |