Schottky Diodes & Rectifiers 20 Volt 15 Amp Product overview: MCL103C-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MCL103C-TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1220781-MCL103C-TR
Packaging: Cut Tape (CT)
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Schottky
Current - Average Rectified (Io): 200mA
Operating Temperature - Junction: 125°C (Maximum)
Family Name: MCL103C
Categories: Discrete Semiconductor Products
Supplier Device Package: MicroMELF
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 2-SMD, No Lead
Voltage - DC Reverse (Vr) (Maximum): 20V
Alternative Parts (Cross-Reference): MCL103C-GS08; MCL103C-GS18; MCL103C-TR3; MCL103C;
Introduction Date: June 28, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 200mA
Current - Reverse Leakage at Vr: 5μA at 10V
Diode Schottky 20V 200mA Surface Mount MicroMELF
Diode Schottky 20V 200mA Surface Mount MicroMELF
Diode Schottky 20V 200mA Surface Mount MicroMELF
DIODE SCHOTT 20V 200MA MICROMELF
Schottky Diodes & Rectifiers 20 Volt 15 Amp
DIODE SCHOTT 20V 200MA MICROMELF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 2085-MCL103C-TR | 1220781-MCL103C-TR | 112-MCL103C-DKR-ND | MCL103C-TR | MCL103C-TR | MCL103C-TR |
| Product Name | Schottky Diode and Rectifier | Newest Parts - MCL103C-TR | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Package | Reel | MicroMELF; MELF | Micro MELF | 2-SMD, No Lead |