Manufacturer: Micro Commercial Co
Win Source Part Number: 1072695-MBRX02520-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 450mV @ 250mA
Current - Reverse Leakage @ Vr: 500μA @ 20V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Diode Schottky 20V 250mA Surface Mount SOD-323
DIODE SCHOTTKY 20V 250MA SOD323
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 1072695-MBRX02520-TP | MBRX02520TPMSTR-ND | MBRX02520-TP |
| Product Name | Diodes, Rectifiers - Single - MBRX02520-TP | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Obsolete(EOL) | Removed |