Zilog Diodes, Rectifiers - Arrays - MEK250-12DA MEK250-12DA

Description
Manufacturer: IXYS Win Source Part Number: 1221715-MEK250-12DA Packaging: Bulk Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 500ns Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 260A Categories: Discrete Semiconductor Products Supplier Device Package: Y4-M6 Manufacturer Homepage: www.ixys.com Manufacturer Package: Y4-M6 Voltage - DC Reverse (Vr) (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: MEK Manufacturer Pack Quantity: 6 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.8V at 260A Current - Reverse Leakage at Vr: 12mA at 1200V
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1221715-MEK250-12DA Packaging: Bulk Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 500ns Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 260A Categories: Discrete Semiconductor Products Supplier Device Package: Y4-M6 Manufacturer Homepage: www.ixys.com Manufacturer Package: Y4-M6 Voltage - DC Reverse (Vr) (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: MEK Manufacturer Pack Quantity: 6 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.8V at 260A Current - Reverse Leakage at Vr: 12mA at 1200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MEK250-12DA - 1221715-MEK250-12DA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MEK250-12DA
1221715-MEK250-12DA
Diodes, Rectifiers - Arrays - MEK250-12DA 1221715-MEK250-12DA
Manufacturer: IXYS Win Source Part Number: 1221715-MEK250-12DA Packaging: Bulk Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 500ns Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 260A Categories: Discrete Semiconductor Products Supplier Device Package: Y4-M6 Manufacturer Homepage: www.ixys.com Manufacturer Package: Y4-M6 Voltage - DC Reverse (Vr) (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: MEK Manufacturer Pack Quantity: 6 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.8V at 260A Current - Reverse Leakage at Vr: 12mA at 1200V

Manufacturer: IXYS
Win Source Part Number: 1221715-MEK250-12DA
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 500ns
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 260A
Categories: Discrete Semiconductor Products
Supplier Device Package: Y4-M6
Manufacturer Homepage: www.ixys.com
Manufacturer Package: Y4-M6
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: MEK
Manufacturer Pack Quantity: 6
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.8V at 260A
Current - Reverse Leakage at Vr: 12mA at 1200V

Buy Now
Diode Arrays - MEK250-12DA-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MEK250-12DA-ND
Diode Arrays MEK250-12DA-ND
Diode Array 1 Pair Common Cathode Standard 1200V 260A Chassis Mount Y4-M6

Diode Array 1 Pair Common Cathode Standard 1200V 260A Chassis Mount Y4-M6

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MEK250-12DA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MEK250-12DA
Discrete Semiconductor Products - Diodes - Rectifiers MEK250-12DA
DIODE MODULE GP 1200V 260A Y4-M6

DIODE MODULE GP 1200V 260A Y4-M6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 1221715-MEK250-12DA MEK250-12DA-ND MEK250-12DA
Product Name Diodes, Rectifiers - Arrays - MEK250-12DA Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Step-Recovery Diode; Standard
VF 1.8 volts 1.8 volts
VR 1200 volts
IR 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual Schottky barrier diode - 1PS70SB14,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
6 suppliers
MPPCs (SiPMs) for LiDAR - S16786-0515WM - Hamamatsu Photonics Europe
Specs
CT 8 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - MBRF745 - 883195-MBRF745 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA869C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7100 volts
View Details