Manufacturer: IXYS
Win Source Part Number: 1325115-MDD312-16N1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 3
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1600 V
Voltage - Forward (Vf) (Max) @ If: 1.32 V @ 600 A
Current - Reverse Leakage @ Vr: 30 mA @ 1600 V
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 310A
Supplier Device Package: Y1-CU
Case / Package: Y1-CU
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MDD31216N1
Base Product Number: MDD312
RoHS Status: ROHS3 Compliant
Diode Array 1 Pair Series Connection Standard 1600V 310A Chassis Mount Y1-CU
DIODE MODULE 1.6KV 310A Y1-CU
DIODE MODULE GP 1600V 310A Y1-CU
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diodes | Rectifiers |
| Product Number | 1325115-MDD312-16N1 | MDD312-16N1-ND | MDD312-16N1 | MDD312-16N1 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| RoHS Compliant | RoHS | |||
| VF | 1.32 volts | 1.32 volts | 1.32 volts | |
| VR | 1600 volts | 1600 volts |