Diode Schottky 20V 1A Surface Mount SOD-123
Manufacturer: Micro Commercial Co
Win Source Part Number: 022470-MBRX120-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 300μA @ 20V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
DIODE SCHOTTKY 20V 1A SOD123 Product overview: MBRX120-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRX120-TP can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 20V 1A SOD123
1A 20V SCHOTTKY BARRIER RECTIFIER, SOD123, 7IN. REEL
DIODE SCHOTTKY 20V 1A SOD123
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | MBRX120TPMSTR-ND | 022470-MBRX120-TP | 280-MBRX120-TP | MBRX120-TP | 70055688 | MBRX120-TP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBRX120-TP | Schottky 20V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | 1A 20V SCHOTTKY BARRIER RECTIFIER, SOD123, 7IN. REEL | Single Diodes |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to ? C (-67 to ? F) | ||
| Life Cycle Stage | Obsolete(EOL) | Removed | ||||
| Package | SOD-123; SOD-123 | Tape & Reel (TR) | SOD-123 | SOD-123; SOD-123 | ||
| VF | 0.5000 volts | 0.5000 volts | 0.7200 volts | 0.5000 volts |