Vishay MCL4148-TR Silicon Junction
Vishay MCL4148-TR Silicon Junction
Vishay MCL4148-TR Silicon Junction
Diode Standard 75V 150mA Surface Mount MicroMELF
Diode Standard 75V 150mA Surface Mount MicroMELF
Diode Standard 75V 150mA Surface Mount MicroMELF
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Product overview: MCL4148-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MCL4148-TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 023026-MCL4148-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Reverse Recovery Time (trr): 8ns
Current - Reverse Leakage @ Vr: 25nA @ 20V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Family Name: MCL4148
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroMELF
Alternative Parts (Cross-Reference): MCL4148; MCL4148-TP; DLM4448; DLM4148;
Introduction Date: May 19, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Fast Switching Diodes
SWITCHING DIODE 100V150mA MICROMELF; Diode Configuration:Single
SWITCHING DIODE 100V150mA MICROMELF; Diode Configuration:Single
SWITCHING DIODE 100V150mA MICROMELF, FULL REEL; Diode Configuration:Single
75V 500mW 860mV@50mA 8ns 300mA MicroMELF Switching Diode ROHS
DIODE GP 75V 150MA MICROMELF
DIODE GP 75V 150MA MICROMELF
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Diodes | Diodes | Diodes | Rectifiers |
| Product Number | 9195637 | MCL4148CT-ND | 280-MCL4148-TR | 023026-MCL4148-TR | 70061689 | 33C0858 | 97K4433 | MCL4148-TR | MCL4148-TR | MCL4148-TR |
| Product Name | Switching Diodes | Single Diodes | 0.15A 100V Diode and Rectifier | Diodes, Rectifiers - Single - MCL4148-TR | Diode, Small Signal; 200 mA; 100 V (Min.) @ 25 degC; 1 V (Max.); 500 mW; 500 K/W | Switching Diode 100V150Ma Micromelf; Diode Configuration Vishay | Switching Diode 100V150Ma Micromelf; Diode Configuration Vishay | Diodes >> Switching Diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching | Switching | Switching | Switching | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Tj | -65 to 175 C (-85 to 347 F) | 175 C (347 F) | ||||||||
| Diode Type | Standard | |||||||||
| VF | 1 volts | 0.8600 volts | 1 volts | 1 volts | 0.8600 volts | 1 volts | 1 volts |