Diode Array 1 Pair Series Connection Standard 1600V 60A Chassis Mount D1
DIODE MODULE GP 1600V 60A D1
Discrete Semiconductor Modules 100A, 1600V Power Module
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diodes |
| Product Number | MD60C16D1-BPMS-ND | MD60C16D1-BP | MD60C16D1-BP |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Discrete Semiconductor Modules |
| Tj | -40 to 150 C (-40 to 302 F) |