Micro Commercial Components Corp. Diode Arrays MD165A16D2-BP

Description
Diode Array 1 Pair Common Anode Standard 1600V 165A Chassis Mount D2
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Standard 1600V 165A Chassis Mount D2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MD165A16D2-BPMS-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 1600V 165A Chassis Mount D2

Diode Array 1 Pair Common Anode Standard 1600V 165A Chassis Mount D2

Buy Now Datasheet
Sheung Wan, Hong Kong
Discrete Semiconductor Modules
MD165A16D2-BP
Discrete Semiconductor Modules MD165A16D2-BP
Discrete Semiconductor Modules 165A, 1600V Power Module

Discrete Semiconductor Modules 165A, 1600V Power Module

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MD165A16D2-BP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MD165A16D2-BP
Discrete Semiconductor Products - Diodes - Rectifiers MD165A16D2-BP
DIODE MODULE GP 1600V 165A D2

DIODE MODULE GP 1600V 165A D2

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diode Arrays Diodes Rectifiers
Product Number MD165A16D2-BPMS-ND MD165A16D2-BP MD165A16D2-BP
Product Name Diode Arrays Discrete Semiconductor Modules Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Anode
Tj -40 to 150 C (-40 to 302 F)
Package D2
Unlock Full Specs
to access all available technical data

Similar Products

Dual Schottky barrier diode - 1PS70SB14-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-1315PS - Hamamatsu Photonics Europe
Specs
CT 100 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - BAS40-05WH6327 - 912821-BAS40-05WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: MS868C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details