DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
70
80
90
100
110
120
127
128
129
130
131
132
133
134
135
136
137
138
139
140
150
160
170
180
190
200
245
| Product Name | Notes |
|---|---|
| "Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (3.3V) 2 Output 3A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | |
| "Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "Buck Switching Regulator IC Positive Fixed 3.3V (5V) 2 Output 3A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "Buck Switching Regulator IC Positive Fixed 3.3V, 5V 2 Output 3A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | |
| "Charge Pump Switching Regulator IC Positive Fixed 2.5V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "Charge Pump Switching Regulator IC Positive Fixed 2.7V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| 3-LEVEL BUCK OR 2-LEVEL BUCK VOL | |
| AUTOMOTIVE OTHERS | |
| Automotive PMIC TO-263-7 | |
| Boost Switching Regulator IC Positive Fixed 2.1V 1 Output SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 2.2V 1 Output SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 2.4V 1 Output SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 2.5V 1 Output SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 2.7V 1 Output SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 2V 1 Output SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 3.1V 1 Output SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 3.2V 1 Output SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 3.3V 1 Output SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 3.5V 1 Output SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 3.6V 1 Output SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 3.8V 1 Output SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 3.9V 1 Output SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 3V 1 Output SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 4.2V 1 Output SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 4.5V 1 Output SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 4.6V 1 Output SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 4.7V 1 Output SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 4V 1 Output SC-74A, SOT-753 | |
| Buck-Boost Switching Regulator IC Positive Adjustable 2V 1 Output 4.096A 32-WFQFN Exposed Pad | |
| Charge Pump Switching Regulator IC Positive Fixed 2.5V 1 Output 30mA SOT-23-6 | |
| Charge Pump Switching Regulator IC Positive Fixed 2.7V 1 Output 30mA SOT-23-6 | |
| Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 30mA SOT-23-6 | |
| Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 30mA SOT-23-6 | |
| Charge Pump Switching Regulator IC Positive Fixed 5.5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6 | |
| Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA SOT-23-6 | |
| Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 60mA 6-WDFN Exposed Pad | |
| Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6 | |
| Current Mirror, Current Sink/Source Regulator 100µA 8-SOIC | |
| DONGFENG PMIC RAA2710844R6JHNP#H | |
| General Purpose PMIC 40-HLQFP (7x7) | |
| General Purpose PMIC 64-QFP (10x10) | |
| HARMONY ANALOG, CURRENT TRANSDUC | |
| HARMONY ANALOG, VOLTAGE TRANSDUC | |
| IC REG BCK BST ADJ 4.096A 32TQFN | |
| IC REG BUCK ADJ 3A TSOT23-6 | |
| IC REG BUCK ADJ 5A 10FCQFN | |
| IC REG CTRLR BUCK 32-TQFN | |
| IC REG LINEAR 5V 1A TO263 | |
| IC REG LINEAR NEG ADJ 2A 16CFLAT | |
| IC REG LINEAR POS ADJ 2A 16CFLAT | |
| ITE, RAA489800 BI-DIRECTIONAL VR | |
| Linear Voltage Regulator IC Output | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DDPAK/TO-263-3 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-4 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-6 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-263-3 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-223-6 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-6 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-4 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 35mA SOT-89-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-VSSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-82AB | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-89-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-89-3 | |
| MP-3ZK | |
| PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 1MHz 20-TSSOP | |
| PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (1) 1.3MHz ~ 2.2MHz 32-TQFP (7x7) | |
| PMIC RAA27108440F1HNP#HAD W/FIRMW | |
| PMIC W/FIRMWARE OPTION OTP 1C.10 | |
| RAA271082 AUTOMOTIVE GRADE -1 PO | |
| RAA271082 OTP-92 AUTOMOTIVE GRAD | |
| RAA271084-ASIL B AUTOMOTIVE PMIC | |
| RAA2710844R61HNP#HA0 | |
| RAA2710844R65HNP#HA0 | |
| RAA271084A4R5K W/FIRMWARE OTP 18 | |
| RAA489300ARGNP#HA0 | |
| RAD-HARD 2.0 A ADJUSTABLE POSITI | |
| RAD-HARD 3.0 A ADJUSTABLE POSITI | |
| RAD-HARD INTEGRATED CURRENT LIMI |
| << Prev | Next >> |